Vishay Intertechnology, Inc. RES 16.5 OHM 1/10W .1% AXIAL RNC50J16R5BSBSL

Description
RES 16.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/10W .1% AXIAL - RNC50J16R5BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/10W .1% AXIAL
RNC50J16R5BSBSL
RES 16.5 OHM 1/10W .1% AXIAL RNC50J16R5BSBSL
RES 16.5ohm 1/10W .1% AXIAL

RES 16.5ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J16R5BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J16R5BSBSL-ND
Through Hole Resistors RNC50J16R5BSBSL-ND
16.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J16R5BSBSL RNC50J16R5BSBSL-ND
Product Name RES 16.5 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details