Vishay Intertechnology, Inc. RES 16.2 OHM 1/10W .1% AXIAL RNC50J16R2BSBSL

Description
RES 16.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/10W .1% AXIAL - RNC50J16R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/10W .1% AXIAL
RNC50J16R2BSBSL
RES 16.2 OHM 1/10W .1% AXIAL RNC50J16R2BSBSL
RES 16.2ohm 1/10W .1% AXIAL

RES 16.2ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J16R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J16R2BSBSL-ND
Through Hole Resistors RNC50J16R2BSBSL-ND
16.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J16R2BSBSL RNC50J16R2BSBSL-ND
Product Name RES 16.2 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details