Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
VISHAY PRECISION GROUP
RNC50J1693FMRE8 -- ERC-50 169K 1% T-9 RNC50J1693FM RE8 VISHAY
Vishay Precision Group
Erc-50 169K 1% T-9 Rnc50J1693Fm Re8 Vishay
RNC50J1693FMRE8
Description
ERC-50 169K 1% T-9 RNC50J1693FM RE8
Newark, An Avnet Company
Done
Description
ERC-50 169K 1% T-9 RNC50J1693FM RE8
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Erc-50 169K 1% T-9 Rnc50J1693Fm Re8 Vishay
06M9984
Erc-50 169K 1% T-9 Rnc50J1693Fm Re8 Vishay
06M9984
ERC-50 169K 1% T-9 RNC50J1693FM RE8
ERC-50 169K 1% T-9 RNC50J1693FM RE8
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
06M9984
Product Name
Erc-50 169K 1% T-9 Rnc50J1693Fm Re8 Vishay
Unlock Full Specs
to access all available technical data
Similar Products
Maury Microwave
Coaxial Adapters
TE-A-2435-FF
Specs
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details
Laurel Electronics LLC
CON01 Connector
CON01
Specs
Connector Type
D-Sub Connector
View Details
BRIM Electronics, Inc.
Insulated & Metal Phone Plug
885
Specs
Connector Type
Phone Jack / Plug
Gender
Male / Plug
Termination
Solder Cup
View Details
Beckhoff Automation LLC
ZS7000-C005 | B17 crimp contact, male, 1.5 mm²
View Details