Vishay Intertechnology, Inc. Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50J1691FPB14

Description
Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50J1691FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50J1691FPB14
Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50J1691FPB14
Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1691FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1691FPB14-ND
Through Hole Resistors RNC50J1691FPB14-ND
1.69 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C4334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C4334
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C4334
Resistor,Metal Film,1.69KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,1.69KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1691FPB14 RNC50J1691FPB14-ND 53C4334
Product Name Res Metal Film 1.69K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details