Vishay Intertechnology, Inc. Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1672FSB14

Description
Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J1672FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J1672FSB14
Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1672FSB14
Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1672FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1672FSB14-ND
Through Hole Resistors RNC50J1672FSB14-ND
16.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1672FSB14 RNC50J1672FSB14-ND
Product Name Res Metal Film 16.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details