The RNC50J1672BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 16.7 kΩ with a power rating of 0.1 W at 70 °C and 0.05 W at 125 °C. The resistor has a tolerance of ±0.1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise characteristic of -40 dB and a maximum working voltage of 200 V. The device is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is suitable for applications requiring high reliability and precision, making it a viable choice for engineers seeking dependable resistors for military or critical applications.
Res Metal Film 16.7K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
16.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 16.7K OHM 1/10W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1672BSRE6 | RNC50J1672BSRE6-ND | RNC50J1672BSRE6 |
| Product Name | Res Metal Film 16.7K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts | 10 watts |