Vishay Intertechnology, Inc. RES 162K OHM 1/10W 1% AXIAL RNC50J1623FSRSL

Description
RES 162Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/10W 1% AXIAL - RNC50J1623FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/10W 1% AXIAL
RNC50J1623FSRSL
RES 162K OHM 1/10W 1% AXIAL RNC50J1623FSRSL
RES 162Kohm 1/10W 1% AXIAL

RES 162Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1623FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1623FSRSL-ND
Through Hole Resistors RNC50J1623FSRSL-ND
162 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1623FSRSL RNC50J1623FSRSL-ND
Product Name RES 162K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details