Vishay Intertechnology, Inc. RES 16.2K OHM 1/10W .1% AXIAL RNC50J1622BSBSL

Description
RES 16.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W .1% AXIAL - RNC50J1622BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W .1% AXIAL
RNC50J1622BSBSL
RES 16.2K OHM 1/10W .1% AXIAL RNC50J1622BSBSL
RES 16.2Kohm 1/10W .1% AXIAL

RES 16.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1622BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1622BSBSL-ND
Through Hole Resistors RNC50J1622BSBSL-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1622BSBSL RNC50J1622BSBSL-ND
Product Name RES 16.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details