Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1621DSB14

Description
1.62 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1621DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1621DSB14-ND
Through Hole Resistors RNC50J1621DSB14-ND
1.62 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.62K OHM 1/10W .5% AXIAL - RNC50J1621DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/10W .5% AXIAL
RNC50J1621DSB14
RES 1.62K OHM 1/10W .5% AXIAL RNC50J1621DSB14
RES 1.62Kohm 1/10W .5% AXIAL

RES 1.62Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,1.62Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C4181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C4181
Resistor,metal Film,1.62Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C4181
Resistor,Metal Film,1.62KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.62KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1621DSB14-ND RNC50J1621DSB14 53C4181
Product Name Through Hole Resistors RES 1.62K OHM 1/10W .5% AXIAL Resistor,metal Film,1.62Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details