Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1621BSB14

Description
1.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1621BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1621BSB14-ND
Through Hole Resistors RNC50J1621BSB14-ND
1.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,1.62K,.1%,25PPM,S/.001%,BULK - RNC50J1621BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,1.62K,.1%,25PPM,S/.001%,BULK
RNC50J1621BSB14
MF,1/10W,1.62K,.1%,25PPM,S/.001%,BULK RNC50J1621BSB14
MF,1/10W,1.62K,.1%,2 5PPM,S/.001%,BULK

MF,1/10W,1.62K,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1621BSB14-ND RNC50J1621BSB14
Product Name Through Hole Resistors MF,1/10W,1.62K,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details