Vishay Intertechnology, Inc. RES 162 OHM 1/10W .5% AXIAL RNC50J1620DSRSL

Description
RES 162ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/10W .5% AXIAL - RNC50J1620DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/10W .5% AXIAL
RNC50J1620DSRSL
RES 162 OHM 1/10W .5% AXIAL RNC50J1620DSRSL
RES 162ohm 1/10W .5% AXIAL

RES 162ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1620DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1620DSRSL-ND
Through Hole Resistors RNC50J1620DSRSL-ND
162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1620DSRSL RNC50J1620DSRSL-ND
Product Name RES 162 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details