Vishay Intertechnology, Inc. RES 162 OHM 1/10W .5% AXIAL RNC50J1620DSBSL

Description
RES 162ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/10W .5% AXIAL - RNC50J1620DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/10W .5% AXIAL
RNC50J1620DSBSL
RES 162 OHM 1/10W .5% AXIAL RNC50J1620DSBSL
RES 162ohm 1/10W .5% AXIAL

RES 162ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1620DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1620DSBSL-ND
Through Hole Resistors RNC50J1620DSBSL-ND
162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1620DSBSL RNC50J1620DSBSL-ND
Product Name RES 162 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details