Vishay Intertechnology, Inc. Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J1620DRRE7

Description
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50J1620DRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50J1620DRRE7
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J1620DRRE7
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J1620DRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1620DRRE7TR-ND
Through Hole Resistors 541-RNC50J1620DRRE7TR-ND
162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1620DRRE7 541-RNC50J1620DRRE7TR-ND
Product Name Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details