Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1620DRR36

Description
162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1620DRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1620DRR36-ND
Through Hole Resistors RNC50J1620DRR36-ND
162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50J1620DRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50J1620DRR36
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J1620DRR36
Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,162Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C4164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C4164
Resistor,metal Film,162Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C4164
Resistor,Metal Film,162Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,162Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1620DRR36-ND RNC50J1620DRR36 53C4164
Product Name Through Hole Resistors Res Metal Film 162 Ohm 0.5% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,162Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details