The RNC50J1602BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 16 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.1 W at 70 °C and can operate within a temperature range of -65 °C to +175 °C. It exhibits a low noise characteristic of -40 dB and has a maximum working voltage of 200 V. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for moisture protection. It is solderable and weldable, making it suitable for various applications requiring reliability and precision. The product is also subject to extensive testing and quality assurance processes, ensuring its performance in demanding environments.
Res Metal Film 16K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
16 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 16K OHM 1/10W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1602BSRE6 | RNC50J1602BSRE6-ND | RNC50J1602BSRE6 |
| Product Name | Res Metal Film 16K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts | 10 watts |