Vishay Intertechnology, Inc. RES 15.4 OHM 1/10W .1% AXIAL RNC50J15R4BSBSL

Description
RES 15.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/10W .1% AXIAL - RNC50J15R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/10W .1% AXIAL
RNC50J15R4BSBSL
RES 15.4 OHM 1/10W .1% AXIAL RNC50J15R4BSBSL
RES 15.4ohm 1/10W .1% AXIAL

RES 15.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J15R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J15R4BSBSL-ND
Through Hole Resistors RNC50J15R4BSBSL-ND
15.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J15R4BSBSL RNC50J15R4BSBSL-ND
Product Name RES 15.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details