Vishay Intertechnology, Inc. RES 15 OHM 1/10W 1% AXIAL RNC50J15R0FSBSL

Description
RES 15ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/10W 1% AXIAL - RNC50J15R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/10W 1% AXIAL
RNC50J15R0FSBSL
RES 15 OHM 1/10W 1% AXIAL RNC50J15R0FSBSL
RES 15ohm 1/10W 1% AXIAL

RES 15ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J15R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J15R0FSBSL-ND
Through Hole Resistors RNC50J15R0FSBSL-ND
15 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J15R0FSBSL RNC50J15R0FSBSL-ND
Product Name RES 15 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details