Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1583BSRE6

Description
158 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
158 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1583BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1583BSRE6-ND
Through Hole Resistors RNC50J1583BSRE6-ND
158 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 158K OHM 1/10W .1% AXIAL - RNC50J1583BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/10W .1% AXIAL
RNC50J1583BSRE6
RES 158K OHM 1/10W .1% AXIAL RNC50J1583BSRE6
RES 158Kohm 1/10W .1% AXIAL

RES 158Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1583BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1583BSRE6
Through Hole Resistors RNC50J1583BSRE6
RES 158K OHM 1/10W .1% AXIAL

RES 158K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1583BSRE6-ND RNC50J1583BSRE6 RNC50J1583BSRE6
Product Name Through Hole Resistors RES 158K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details