Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1582FSB14

Description
15.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1582FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1582FSB14-ND
Through Hole Resistors RNC50J1582FSB14-ND
15.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF 1/10W,15.8K,1%,25PPM,S/.001%,BULK - RNC50J1582FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,15.8K,1%,25PPM,S/.001%,BULK
RNC50J1582FSB14
MF 1/10W,15.8K,1%,25PPM,S/.001%,BULK RNC50J1582FSB14
MF 1/10W,15.8K,1%,25PPM ,S/.001%,BULK

MF 1/10W,15.8K,1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1582FSB14-ND RNC50J1582FSB14
Product Name Through Hole Resistors MF 1/10W,15.8K,1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers