Vishay Intertechnology, Inc. Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1562BSR36

Description
Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC50J1562BSR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 15.6 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and can operate within a temperature range of -65°C to +175°C. It exhibits a low noise characteristic of -40 dB and has a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is suitable for applications requiring high reliability and precision, making it a viable option for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The RNC50J1562BSR36 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 15.6 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and can operate within a temperature range of -65°C to +175°C. It exhibits a low noise characteristic of -40 dB and has a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is suitable for applications requiring high reliability and precision, making it a viable option for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J1562BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J1562BSR36
Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1562BSR36
Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1562BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1562BSR36-ND
Through Hole Resistors RNC50J1562BSR36-ND
15.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1562BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1562BSR36
Through Hole Resistors RNC50J1562BSR36
RES 15.6K OHM 1/10W .1% AXIAL

RES 15.6K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1562BSR36 RNC50J1562BSR36-ND RNC50J1562BSR36
Product Name Res Metal Film 15.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details