Vishay Intertechnology, Inc. RES 156 OHM 1/10W .5% AXIAL RNC50J1560DSRSL

Description
RES 156ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 156ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156 OHM 1/10W .5% AXIAL - RNC50J1560DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156 OHM 1/10W .5% AXIAL
RNC50J1560DSRSL
RES 156 OHM 1/10W .5% AXIAL RNC50J1560DSRSL
RES 156ohm 1/10W .5% AXIAL

RES 156ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1560DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1560DSRSL-ND
Through Hole Resistors RNC50J1560DSRSL-ND
156 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

156 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1560DSRSL RNC50J1560DSRSL-ND
Product Name RES 156 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 156 ohms 156 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details