Vishay Intertechnology, Inc. RES 156 OHM 1/10W .1% AXIAL RNC50J1560BSBSL

Description
RES 156ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 156ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156 OHM 1/10W .1% AXIAL - RNC50J1560BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156 OHM 1/10W .1% AXIAL
RNC50J1560BSBSL
RES 156 OHM 1/10W .1% AXIAL RNC50J1560BSBSL
RES 156ohm 1/10W .1% AXIAL

RES 156ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1560BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1560BSBSL-ND
Through Hole Resistors RNC50J1560BSBSL-ND
156 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

156 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1560BSBSL RNC50J1560BSBSL-ND
Product Name RES 156 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 156 ohms 156 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details