Vishay Intertechnology, Inc. Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1542FMRE6

Description
Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J1542FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J1542FMRE6
Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1542FMRE6
Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1542FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1542FMRE6-ND
Through Hole Resistors RNC50J1542FMRE6-ND
15.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1542FMRE6 RNC50J1542FMRE6-ND
Product Name Res Metal Film 15.4K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details