Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1542BSR36

Description
15.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1542BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1542BSR36-ND
Through Hole Resistors RNC50J1542BSR36-ND
15.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15.4K OHM 1/10W .1% AXIAL - RNC50J1542BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/10W .1% AXIAL
RNC50J1542BSR36
RES 15.4K OHM 1/10W .1% AXIAL RNC50J1542BSR36
RES 15.4Kohm 1/10W .1% AXIAL

RES 15.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1542BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1542BSR36
Through Hole Resistors RNC50J1542BSR36
RES 15.4K OHM 1/10W .1% AXIAL

RES 15.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,15.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C4012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C4012
Resistor,metal Film,15.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C4012
Resistor,Metal Film,15.4KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,15.4KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC50J1542BSR36-ND RNC50J1542BSR36 RNC50J1542BSR36 53C4012
Product Name Through Hole Resistors RES 15.4K OHM 1/10W .1% AXIAL Through Hole Resistors Resistor,metal Film,15.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers