Vishay Intertechnology, Inc. RES 154 OHM 1/10W .5% AXIAL RNC50J1540DSBSL

Description
RES 154ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/10W .5% AXIAL - RNC50J1540DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/10W .5% AXIAL
RNC50J1540DSBSL
RES 154 OHM 1/10W .5% AXIAL RNC50J1540DSBSL
RES 154ohm 1/10W .5% AXIAL

RES 154ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1540DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1540DSBSL-ND
Through Hole Resistors RNC50J1540DSBSL-ND
154 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1540DSBSL RNC50J1540DSBSL-ND
Product Name RES 154 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details