152 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 152ohm 1/10W .5% AXIAL
Resistor,Metal Film,152Ohms,200WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J1520DSRE6-ND | RNC50J1520DSRE6 | 53C3970 |
| Product Name | Through Hole Resistors | RES 152 OHM 1/10W .5% AXIAL | Resistor,metal Film,152Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 152 ohms | 152 ohms |