Vishay Intertechnology, Inc. RES 152 OHM 1/10W .5% AXIAL RNC50J1520DSBSL

Description
RES 152ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 152ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152 OHM 1/10W .5% AXIAL - RNC50J1520DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152 OHM 1/10W .5% AXIAL
RNC50J1520DSBSL
RES 152 OHM 1/10W .5% AXIAL RNC50J1520DSBSL
RES 152ohm 1/10W .5% AXIAL

RES 152ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1520DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1520DSBSL-ND
Through Hole Resistors RNC50J1520DSBSL-ND
152 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

152 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1520DSBSL RNC50J1520DSBSL-ND
Product Name RES 152 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152 ohms 152 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details