Vishay Intertechnology, Inc. MF,1/10W,15K ,1%,25PPM,R/.01%,BULK RNC50J1502FRB14

Description
MF,1/10W,15K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
MF,1/10W,15K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,15K ,1%,25PPM,R/.01%,BULK - RNC50J1502FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,15K ,1%,25PPM,R/.01%,BULK
RNC50J1502FRB14
MF,1/10W,15K ,1%,25PPM,R/.01%,BULK RNC50J1502FRB14
MF,1/10W,15K ,1%,25PPM,R/.01%,BUL K

MF,1/10W,15K ,1%,25PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1502FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1502FRB14-ND
Through Hole Resistors RNC50J1502FRB14-ND
15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1502FRB14 RNC50J1502FRB14-ND
Product Name MF,1/10W,15K ,1%,25PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details