Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1502FMRE7

Description
Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J1502FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J1502FMRE7
Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1502FMRE7
Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J1502FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1502FMRE7TR-ND
Through Hole Resistors 541-RNC50J1502FMRE7TR-ND
15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1502FMRE7 541-RNC50J1502FMRE7TR-ND
Product Name Res Metal Film 15K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details