Vishay Intertechnology, Inc. RES 15K OHM 1/10W .1% AXIAL RNC50J1502BMBSL

Description
RES 15Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/10W .1% AXIAL - RNC50J1502BMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/10W .1% AXIAL
RNC50J1502BMBSL
RES 15K OHM 1/10W .1% AXIAL RNC50J1502BMBSL
RES 15Kohm 1/10W .1% AXIAL

RES 15Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1502BMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1502BMBSL-ND
Through Hole Resistors RNC50J1502BMBSL-ND
15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1502BMBSL RNC50J1502BMBSL-ND
Product Name RES 15K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details