Vishay Intertechnology, Inc. RES 150 OHM 1/10W 1% AXIAL RNC50J1500FRB14

Description
RES 150ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W 1% AXIAL - RNC50J1500FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W 1% AXIAL
RNC50J1500FRB14
RES 150 OHM 1/10W 1% AXIAL RNC50J1500FRB14
RES 150ohm 1/10W 1% AXIAL

RES 150ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1500FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1500FRB14-ND
Through Hole Resistors RNC50J1500FRB14-ND
150 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1500FRB14 RNC50J1500FRB14-ND
Product Name RES 150 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers