Vishay Intertechnology, Inc. Through Hole Resistors RNC50J14R0BSBSL

Description
14 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J14R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J14R0BSBSL-ND
Through Hole Resistors RNC50J14R0BSBSL-ND
14 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 14 OHM 1/10W .1% AXIAL - RNC50J14R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/10W .1% AXIAL
RNC50J14R0BSBSL
RES 14 OHM 1/10W .1% AXIAL RNC50J14R0BSBSL
RES 14ohm 1/10W .1% AXIAL

RES 14ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J14R0BSBSL-ND RNC50J14R0BSBSL
Product Name Through Hole Resistors RES 14 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details