Vishay Intertechnology, Inc. RES 14 OHM 1/10W .1% AXIAL RNC50J14R0BRBSL

Description
RES 14ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/10W .1% AXIAL - RNC50J14R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/10W .1% AXIAL
RNC50J14R0BRBSL
RES 14 OHM 1/10W .1% AXIAL RNC50J14R0BRBSL
RES 14ohm 1/10W .1% AXIAL

RES 14ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J14R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J14R0BRBSL-ND
Through Hole Resistors RNC50J14R0BRBSL-ND
14 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J14R0BRBSL RNC50J14R0BRBSL-ND
Product Name RES 14 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details