Vishay Intertechnology, Inc. RES 14.9K OHM 1/10W .1% AXIAL RNC50J1492BSBSL

Description
RES 14.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.9K OHM 1/10W .1% AXIAL - RNC50J1492BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9K OHM 1/10W .1% AXIAL
RNC50J1492BSBSL
RES 14.9K OHM 1/10W .1% AXIAL RNC50J1492BSBSL
RES 14.9Kohm 1/10W .1% AXIAL

RES 14.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1492BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1492BSBSL-ND
Through Hole Resistors RNC50J1492BSBSL-ND
14.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1492BSBSL RNC50J1492BSBSL-ND
Product Name RES 14.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details