Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1472DSBSL

Description
14.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1472DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1472DSBSL-ND
Through Hole Resistors RNC50J1472DSBSL-ND
14.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/10W .5% AXIAL - RNC50J1472DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/10W .5% AXIAL
RNC50J1472DSBSL
RES 14.7K OHM 1/10W .5% AXIAL RNC50J1472DSBSL
RES 14.7Kohm 1/10W .5% AXIAL

RES 14.7Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1472DSBSL-ND RNC50J1472DSBSL
Product Name Through Hole Resistors RES 14.7K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details