Vishay Intertechnology, Inc. RES 1.47K OHM 1/10W 1% AXIAL RNC50J1471FRRSL

Description
RES 1.47Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/10W 1% AXIAL - RNC50J1471FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/10W 1% AXIAL
RNC50J1471FRRSL
RES 1.47K OHM 1/10W 1% AXIAL RNC50J1471FRRSL
RES 1.47Kohm 1/10W 1% AXIAL

RES 1.47Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1471FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1471FRRSL-ND
Through Hole Resistors RNC50J1471FRRSL-ND
1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1471FRRSL RNC50J1471FRRSL-ND
Product Name RES 1.47K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details