Vishay Intertechnology, Inc. RES 1.47K OHM 1/10W 1% AXIAL RNC50J1471FRBSL

Description
RES 1.47Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/10W 1% AXIAL - RNC50J1471FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/10W 1% AXIAL
RNC50J1471FRBSL
RES 1.47K OHM 1/10W 1% AXIAL RNC50J1471FRBSL
RES 1.47Kohm 1/10W 1% AXIAL

RES 1.47Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1471FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1471FRBSL-ND
Through Hole Resistors RNC50J1471FRBSL-ND
1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1471FRBSL RNC50J1471FRBSL-ND
Product Name RES 1.47K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details