Vishay Intertechnology, Inc. RES 1.46K OHM 1/10W .1% AXIAL RNC50J1461BSB14

Description
RES 1.46Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.46Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.46K OHM 1/10W .1% AXIAL - RNC50J1461BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.46K OHM 1/10W .1% AXIAL
RNC50J1461BSB14
RES 1.46K OHM 1/10W .1% AXIAL RNC50J1461BSB14
RES 1.46Kohm 1/10W .1% AXIAL

RES 1.46Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1461BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1461BSB14-ND
Through Hole Resistors RNC50J1461BSB14-ND
1.46 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.46 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1461BSB14 RNC50J1461BSB14-ND
Product Name RES 1.46K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1460 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details