Vishay Intertechnology, Inc. RES 14.4K OHM 1/10W .1% AXIAL RNC50J1442BSB14

Description
RES 14.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.4K OHM 1/10W .1% AXIAL - RNC50J1442BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.4K OHM 1/10W .1% AXIAL
RNC50J1442BSB14
RES 14.4K OHM 1/10W .1% AXIAL RNC50J1442BSB14
RES 14.4Kohm 1/10W .1% AXIAL

RES 14.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1442BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1442BSB14-ND
Through Hole Resistors RNC50J1442BSB14-ND
14.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1442BSB14 RNC50J1442BSB14-ND
Product Name RES 14.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers