Vishay Intertechnology, Inc. RES 143K OHM 1/10W 1% AXIAL RNC50J1433FMRSL

Description
RES 143Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/10W 1% AXIAL - RNC50J1433FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/10W 1% AXIAL
RNC50J1433FMRSL
RES 143K OHM 1/10W 1% AXIAL RNC50J1433FMRSL
RES 143Kohm 1/10W 1% AXIAL

RES 143Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1433FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1433FMRSL-ND
Through Hole Resistors RNC50J1433FMRSL-ND
143 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1433FMRSL RNC50J1433FMRSL-ND
Product Name RES 143K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers