Vishay Intertechnology, Inc. RES 143K OHM 1/10W 1% AXIAL RNC50J1433FMBSL

Description
RES 143Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/10W 1% AXIAL - RNC50J1433FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/10W 1% AXIAL
RNC50J1433FMBSL
RES 143K OHM 1/10W 1% AXIAL RNC50J1433FMBSL
RES 143Kohm 1/10W 1% AXIAL

RES 143Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1433FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1433FMBSL-ND
Through Hole Resistors RNC50J1433FMBSL-ND
143 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1433FMBSL RNC50J1433FMBSL-ND
Product Name RES 143K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers