Vishay Intertechnology, Inc. RES 14.3K OHM 1/10W 1% AXIAL RNC50J1432FSBSL

Description
RES 14.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/10W 1% AXIAL - RNC50J1432FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/10W 1% AXIAL
RNC50J1432FSBSL
RES 14.3K OHM 1/10W 1% AXIAL RNC50J1432FSBSL
RES 14.3Kohm 1/10W 1% AXIAL

RES 14.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1432FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1432FSBSL-ND
Through Hole Resistors RNC50J1432FSBSL-ND
14.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1432FSBSL RNC50J1432FSBSL-ND
Product Name RES 14.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers