Vishay Intertechnology, Inc. Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1430DSB14

Description
Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J1430DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J1430DSB14
Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1430DSB14
Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1430DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1430DSB14-ND
Through Hole Resistors RNC50J1430DSB14-ND
143 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,143Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C3784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C3784
Resistor,metal Film,143Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C3784
Resistor,Metal Film,143Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,143Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1430DSB14 RNC50J1430DSB14-ND 53C3784
Product Name Res Metal Film 143 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,143Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details