Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1402BMRE6

Description
14 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1402BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1402BMRE6-ND
Through Hole Resistors RNC50J1402BMRE6-ND
14 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 14K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J1402BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J1402BMRE6
Res Metal Film 14K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J1402BMRE6
Res Metal Film 14K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 14K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J1402BMRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1402BMRE6
Through Hole Resistors RNC50J1402BMRE6
RES 14K OHM 1/10W .1% AXIAL

RES 14K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1402BMRE6-ND RNC50J1402BMRE6 RNC50J1402BMRE6
Product Name Through Hole Resistors Res Metal Film 14K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details