Vishay Intertechnology, Inc. RES 138 OHM 1/10W .1% AXIAL RNC50J1380BSBSL

Description
RES 138ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 138ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 138 OHM 1/10W .1% AXIAL - RNC50J1380BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138 OHM 1/10W .1% AXIAL
RNC50J1380BSBSL
RES 138 OHM 1/10W .1% AXIAL RNC50J1380BSBSL
RES 138ohm 1/10W .1% AXIAL

RES 138ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1380BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1380BSBSL-ND
Through Hole Resistors RNC50J1380BSBSL-ND
138 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

138 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1380BSBSL RNC50J1380BSBSL-ND
Product Name RES 138 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 138 ohms 138 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers