Vishay Intertechnology, Inc. RES 13.7K OHM 1/10W .1% AXIAL RNC50J1372BRBSL

Description
RES 13.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/10W .1% AXIAL - RNC50J1372BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/10W .1% AXIAL
RNC50J1372BRBSL
RES 13.7K OHM 1/10W .1% AXIAL RNC50J1372BRBSL
RES 13.7Kohm 1/10W .1% AXIAL

RES 13.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1372BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1372BRBSL-ND
Through Hole Resistors RNC50J1372BRBSL-ND
13.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1372BRBSL RNC50J1372BRBSL-ND
Product Name RES 13.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers