Vishay Intertechnology, Inc. RES 135 OHM 1/10W .5% AXIAL RNC50J1350DSRE6

Description
RES 135ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1/10W .5% AXIAL - RNC50J1350DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1/10W .5% AXIAL
RNC50J1350DSRE6
RES 135 OHM 1/10W .5% AXIAL RNC50J1350DSRE6
RES 135ohm 1/10W .5% AXIAL

RES 135ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1350DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1350DSRE6-ND
Through Hole Resistors RNC50J1350DSRE6-ND
135 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

135 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1350DSRE6 RNC50J1350DSRE6-ND
Product Name RES 135 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details