Vishay Intertechnology, Inc. RES 1.3K OHM 1/10W 1% AXIAL RNC50J1301FSRSL

Description
RES 1.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/10W 1% AXIAL - RNC50J1301FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/10W 1% AXIAL
RNC50J1301FSRSL
RES 1.3K OHM 1/10W 1% AXIAL RNC50J1301FSRSL
RES 1.3Kohm 1/10W 1% AXIAL

RES 1.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1301FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1301FSRSL-ND
Through Hole Resistors RNC50J1301FSRSL-ND
1.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1301FSRSL RNC50J1301FSRSL-ND
Product Name RES 1.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details