Vishay Intertechnology, Inc. RES 130 OHM 1/10W .1% AXIAL RNC50J1300BSRSL

Description
RES 130ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/10W .1% AXIAL - RNC50J1300BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W .1% AXIAL
RNC50J1300BSRSL
RES 130 OHM 1/10W .1% AXIAL RNC50J1300BSRSL
RES 130ohm 1/10W .1% AXIAL

RES 130ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1300BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1300BSRSL-ND
Through Hole Resistors RNC50J1300BSRSL-ND
130 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1300BSRSL RNC50J1300BSRSL-ND
Product Name RES 130 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details