Vishay Intertechnology, Inc. RES 12.4 OHM 1/10W 1% AXIAL RNC50J12R4FSRSL

Description
RES 12.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/10W 1% AXIAL - RNC50J12R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/10W 1% AXIAL
RNC50J12R4FSRSL
RES 12.4 OHM 1/10W 1% AXIAL RNC50J12R4FSRSL
RES 12.4ohm 1/10W 1% AXIAL

RES 12.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J12R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J12R4FSRSL-ND
Through Hole Resistors RNC50J12R4FSRSL-ND
12.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J12R4FSRSL RNC50J12R4FSRSL-ND
Product Name RES 12.4 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details